General Cable Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable C3163.41.86

Description
SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable - 05F1165 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable
05F1165
Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable 05F1165
SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes

SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1165
Product Name Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details