General Cable Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable C3162.41.86

Description
SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes
Datasheet
Description
SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable - 05F1163 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable
05F1163
Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable 05F1163
SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes

SHIELDED CABLE 2 CONDUCTOR 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Conductor Material:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05F1163
Product Name Shielded Cable 2 Conductor 1000Ft; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers