General Cable Unshielded Communication Cable C3121.41.86

Description
CMP, CL3P TYPE 1000 FT 0.216 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.216 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3121.41.86 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3121.41.86
Unshielded Communication Cable C3121.41.86
CMP, CL3P TYPE 1000 FT 0.216 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.216 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 98B0941 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
98B0941
Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 98B0941
UNSHLD FLEX CABLE, 6COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

UNSHLD FLEX CABLE, 6COND, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C3121.41.86 98B0941
Product Name Unshielded Communication Cable Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349553 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 18.0 GHz, 3.0 ft. (0.91m) - CBL-3FT-SFSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers