General Cable Unshielded Communication Cable C3117.41.02

Description
CMP, CL3P TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
Request a Quote Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3117.41.02 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3117.41.02
Unshielded Communication Cable C3117.41.02
CMP, CL3P TYPE 1000 FT 0.182 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR CAROL[R] BRAND
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.182 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - C3117.41.02
770905-C3117.41.02
Multiple Conductor Cables - C3117.41.02 770905-C3117.41.02
Manufacturer: General Cable/Carol Brand Win Source Part Number: 770905-C3117.41.02 Operating Temperature Range: 0°C ~ 75°C Features: Rip Cord Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 150V Number of Conductors: 5 Ratings: ASTM B-3 Conductor Strand: Solid Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.182" (4.62mm) Jacket Color: White Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.015" (0.38mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 770905-C3117.41.02
Operating Temperature Range: 0°C ~ 75°C
Features: Rip Cord
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 150V
Number of Conductors: 5
Ratings: ASTM B-3
Conductor Strand: Solid
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.182" (4.62mm)
Jacket Color: White
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  General Cable Win Source Electronics
Product Category Audio Cables Cable Assemblies
Product Number C3117.41.02 770905-C3117.41.02
Product Name Unshielded Communication Cable Multiple Conductor Cables - C3117.41.02
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details