General Cable Unshielded Communication Cable C3112.30.86

Description
CMP, CL3P TYPE 1000 FT 0.156 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.156 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3112.30.86 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3112.30.86
Unshielded Communication Cable C3112.30.86
CMP, CL3P TYPE 1000 FT 0.156 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL NATURAL JACKET COLOR CAROL[R] BRAND
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.156 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • INTERCOM SYSTEM, BACKGROUND MUSIC, AUDIO SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J4857 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J4857
Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J4857
UNSHLD FLEX CABLE, 2COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C3112.30.86 64J4857
Product Name Unshielded Communication Cable Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details