General Cable Unshielded Communication Cable C3111.41.02

Description
CMP, CL3P TYPE 1000 FT 0.166 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.166 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C3111.41.02 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C3111.41.02
Unshielded Communication Cable C3111.41.02
CMP, CL3P TYPE 1000 FT 0.166 INCH OUTER DIAMETER ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US), CUL APPROVAL AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.166 INCH OUTER DIAMETER
  • ANNEALED SOLID/STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), CUL APPROVAL
  • AUDIO SYSTEM, BACKGROUND MUSIC, INTERCOM SYSTEM, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • FLEXGUARD PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • FLEXGUARD PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Unshld Flex Cable, 4Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J4855 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J4855
Unshld Flex Cable, 4Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J4855
UNSHLD FLEX CABLE, 4COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C3111.41.02 64J4855
Product Name Unshielded Communication Cable Unshld Flex Cable, 4Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details