General Cable Multiple Conductor Cables - C3102.41.86 C3102.41.86

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 763132-C3102.41.86 Operating Temperature Range: -20°C ~ 75°C Features: Rip Cord Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Alarm, Security, Sound Voltage: 150V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 7/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Fluoropolymer, Plenum Jacket (Insulation) Diameter: 0.123" (3.12mm) Jacket Color: Natural Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 763132-C3102.41.86 Operating Temperature Range: -20°C ~ 75°C Features: Rip Cord Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Alarm, Security, Sound Voltage: 150V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 7/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Fluoropolymer, Plenum Jacket (Insulation) Diameter: 0.123" (3.12mm) Jacket Color: Natural Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - C3102.41.86
763132-C3102.41.86
Multiple Conductor Cables - C3102.41.86 763132-C3102.41.86
Manufacturer: General Cable/Carol Brand Win Source Part Number: 763132-C3102.41.86 Operating Temperature Range: -20°C ~ 75°C Features: Rip Cord Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Alarm, Security, Sound Voltage: 150V Number of Conductors: 2 Part Status: Obsolete(EOL) Conductor Strand: 7/30 Conductor Material: Copper, Bare Jacket (Insulation) Material: Fluoropolymer, Plenum Jacket (Insulation) Diameter: 0.123" (3.12mm) Jacket Color: Natural Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 763132-C3102.41.86
Operating Temperature Range: -20°C ~ 75°C
Features: Rip Cord
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Alarm, Security, Sound
Voltage: 150V
Number of Conductors: 2
Part Status: Obsolete(EOL)
Conductor Strand: 7/30
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Fluoropolymer, Plenum
Jacket (Insulation) Diameter: 0.123" (3.12mm)
Jacket Color: Natural
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 763132-C3102.41.86
Product Name Multiple Conductor Cables - C3102.41.86
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details