General Cable Shielded Communication Cable C3064.41.86

Description
CMP (UL, CUL), CL3P TYPE 1000 FT 0.169 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet
Description
CMP (UL, CUL), CL3P TYPE 1000 FT 0.169 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C3064.41.86 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C3064.41.86
Shielded Communication Cable C3064.41.86
CMP (UL, CUL), CL3P TYPE 1000 FT 0.169 INCH OUTER DIAMETER ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION 150 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
  • CMP (UL, CUL), CL3P TYPE
  • 1000 FT
  • 0.169 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED/BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO SYSTEM, INTERCOM SYSTEM, BACKGROUND MUSIC, POWER-LIMITED CONTROL CIRCUIT APPLICATION
  • 150 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • FLEXGUARD PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/26
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
3C/18 7/26Bc Pvc/oa/flex Cmp Rohs Compliant Carol Cable/general Cable - 98B0928 - Newark, An Avnet Company
Chicago, IL, United States
3C/18 7/26Bc Pvc/oa/flex Cmp Rohs Compliant Carol Cable/general Cable
98B0928
3C/18 7/26Bc Pvc/oa/flex Cmp Rohs Compliant Carol Cable/general Cable 98B0928
3C/18 7/26BC PVC/OA/FLEX CMP ROHS COMPLIANT: YES

3C/18 7/26BC PVC/OA/FLEX CMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number C3064.41.86 98B0928
Product Name Shielded Communication Cable 3C/18 7/26Bc Pvc/oa/flex Cmp Rohs Compliant Carol Cable/general Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details