General Cable Multiple Conductor Cables - C2768A.18.10 C2768A.18.10

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 762042-C2768A.18.10 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 3 Ratings: ASTM B-33 Shield Material: Copper, Tinned Conductor Strand: 7/26 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.266" (6.76mm) Shield Type: Spiral Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 762042-C2768A.18.10 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 3 Ratings: ASTM B-33 Shield Material: Copper, Tinned Conductor Strand: 7/26 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.266" (6.76mm) Shield Type: Spiral Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - C2768A.18.10
762042-C2768A.18.10
Multiple Conductor Cables - C2768A.18.10 762042-C2768A.18.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 762042-C2768A.18.10 Operating Temperature Range: -20°C ~ 80°C Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 3 Ratings: ASTM B-33 Shield Material: Copper, Tinned Conductor Strand: 7/26 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.266" (6.76mm) Shield Type: Spiral Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Shield Coverage: 85% Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 762042-C2768A.18.10
Operating Temperature Range: -20°C ~ 80°C
Wire Gauge: 18 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300V
Number of Conductors: 3
Ratings: ASTM B-33
Shield Material: Copper, Tinned
Conductor Strand: 7/26
Conductor Material: Copper, Annealed Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.266" (6.76mm)
Shield Type: Spiral
Jacket Color: Gray
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Shield Coverage: 85%
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 762042-C2768A.18.10
Product Name Multiple Conductor Cables - C2768A.18.10
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers