General Cable Carol® C2689A Braid Shield Multiconductor Cable - 16 AWG 2 Conductor - PVC Jacket - 300V C2689A

Description
Carol® brand C2689A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2689A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2689A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2689A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2689A Braid Shield Multiconductor Cable - 16 AWG 2 Conductor - PVC Jacket - 300V - CARC2689A - Lapp Tannehill
Savage, MN, United States
Carol® C2689A Braid Shield Multiconductor Cable - 16 AWG 2 Conductor - PVC Jacket - 300V
CARC2689A
Carol® C2689A Braid Shield Multiconductor Cable - 16 AWG 2 Conductor - PVC Jacket - 300V CARC2689A
Carol® brand C2689A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2689A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2689A from General Cable is a high performing gray PVC jacketed braid shield multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2095.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2689A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2095 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2689A
Product Name Carol® C2689A Braid Shield Multiconductor Cable - 16 AWG 2 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2095
Unlock Full Specs
to access all available technical data

Similar Products

E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 0789883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534074 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.2500 mm2
View Details