General Cable Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable C2686A.41.10

Description
SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 04M5846 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
04M5846
Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 04M5846
SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, 304.8M; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M5846
Product Name Shld Flex Cable, 2Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 074800-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24292-FM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - MHJ9-KMH-2,5-MF - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Straight socket/straight socket/cable 2-pin/2-pin/4-wire
Rated Temperature -5 to 50 C (23 to 122 F)
View Details