General Cable Shielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable C2555A.18.10

Description
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable - 87K0552 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable
87K0552
Shielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable 87K0552
SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 20AWG 500FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K0552
Product Name Shielded Multiconductor Cable 4 Conductor 20Awg 500Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details