General Cable Shielded Multiconductor Cable, 2 Conductor, 14Awg, 600V, Gray, 500Ft; Cable Shielding Carol Cable/general Cable C2538A.38.10

Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 600V, GRAY, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 600V, GRAY, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 600V, Gray, 500Ft; Cable Shielding Carol Cable/general Cable - 82K6118 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 600V, Gray, 500Ft; Cable Shielding Carol Cable/general Cable
82K6118
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 600V, Gray, 500Ft; Cable Shielding Carol Cable/general Cable 82K6118
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 600V, GRAY, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 600V, GRAY, 500FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82K6118
Product Name Shielded Multiconductor Cable, 2 Conductor, 14Awg, 600V, Gray, 500Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 15.0 ft. (4.5m) - CBN-15FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details