General Cable Carol® C2537A Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - PVC Jacket - 600V C2537A

Description
Carol® brand C2537A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CM, UL 2107. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2537A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2107 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2537A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CM, UL 2107. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2537A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2107 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2537A Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - PVC Jacket - 600V - CARC2537A - Lapp Tannehill
Savage, MN, United States
Carol® C2537A Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - PVC Jacket - 600V
CARC2537A
Carol® C2537A Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - PVC Jacket - 600V CARC2537A
Carol® brand C2537A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CM, UL 2107. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2537A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2107 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2537A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CM, UL 2107.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2537A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2107 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2537A
Product Name Carol® C2537A Foil Shield Multiconductor Cable - 16 AWG 3 Conductor - PVC Jacket - 600V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2107
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349665 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details