General Cable Shielded Communication Cable C2537A.41.10

Description
UL 2107, CM (UL, CUL), CMH TYPE 1000 FT 0.325 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 600 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, NATURAL, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 19/0.0117 INSULATION THICKNESS 0.031 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
UL 2107, CM (UL, CUL), CMH TYPE 1000 FT 0.325 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 600 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, NATURAL, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 19/0.0117 INSULATION THICKNESS 0.031 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C2537A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C2537A.41.10
Shielded Communication Cable C2537A.41.10
UL 2107, CM (UL, CUL), CMH TYPE 1000 FT 0.325 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 600 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, NATURAL, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 19/0.0117 INSULATION THICKNESS 0.031 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • UL 2107, CM (UL, CUL), CMH TYPE
  • 1000 FT
  • 0.325 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION
  • 600 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, NATURAL, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 19/0.0117
  • INSULATION THICKNESS 0.031 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5832 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5832
Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5832
SHLD FLEX CABLE, 3COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 16AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C2537A.41.10 04M5832
Product Name Shielded Communication Cable Shld Flex Cable, 3Cond, 16Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 349886 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details