General Cable Carol® C2526A Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - PVC Jacket - 300V C2526A

Description
Carol® brand C2526A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2093. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2526A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2093 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2526A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2093. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2526A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2093 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2526A Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - PVC Jacket - 300V - CARC2526A - Lapp Tannehill
Savage, MN, United States
Carol® C2526A Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - PVC Jacket - 300V
CARC2526A
Carol® C2526A Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - PVC Jacket - 300V CARC2526A
Carol® brand C2526A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2093. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2526A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2093 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2526A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2093.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2526A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2093 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2526A
Product Name Carol® C2526A Foil Shield Multiconductor Cable - 22 AWG 3 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2093
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0542953002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534069 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details