General Cable Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C2526A.41.10

Description
SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 54X4895 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
54X4895
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 54X4895
SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Cable; 3c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.196 OD; UL 2093
70041051
Cable; 3c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.196 OD; UL 2093 70041051
Cable; 3c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.196 OD; UL 2093

Cable; 3c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.196 OD; UL 2093

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables
Product Number 54X4895 70041051
Product Name Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable Cable; 3c; 22 AWG; 7x30; Shld; PP or PEins; Gry PVC jkt; 0.196 OD; UL 2093
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details