The Shielded Cable 3 Conductor 20AWG, 500Ft is designed for applications requiring reliable signal transmission and RF shielding. It features three conductors made of fully annealed stranded tinned copper, ensuring good electrical conductivity. The cable is insulated with premium-grade color-coded polyethylene or polypropylene, providing durability and flexibility. The shielding consists of 100% Flexfoil aluminum/polyester with a 25% overlap for enhanced shielding effectiveness, along with a stranded tinned copper drain wire. The outer jacket is made of gray PVC, suitable for a temperature range of -20°C to +75°C. This cable is compliant with various UL and NEC standards, making it suitable for use in recording studios, sound systems, computers, and industrial equipment control. The suggested voltage rating is 300 or 600 volts, depending on the application. Engineers should consider this cable for projects that require high-quality shielding and reliable performance in data and signal transmission.
SHIELDED CABLE 3 CONDUCTOR 20AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:3Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 98B0884 |
| Product Name | Shielded Cable 3 Conductor 20Awg, 500Ft; Cable Shielding Carol Cable/general Cable |