General Cable Shielded Communication Cable C2524A.41.10

Description
UL 2092, CM (UL, CUL), CMH TYPE 1000 FT 0.183 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE REEL
Datasheet
Description
UL 2092, CM (UL, CUL), CMH TYPE 1000 FT 0.183 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C2524A.41.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C2524A.41.10
Shielded Communication Cable C2524A.41.10
UL 2092, CM (UL, CUL), CMH TYPE 1000 FT 0.183 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 20 AWG CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/28 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE REEL
  • UL 2092, CM (UL, CUL), CMH TYPE
  • 1000 FT
  • 0.183 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • BLACK, NATURAL COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/28
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.02 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Fort Worth, TX, USA
Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.183 OD; UL 2092
70041058
Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.183 OD; UL 2092 70041058
Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.183 OD; UL 2092

Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.183 OD; UL 2092

Supplier's Site
Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 04M5822 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
04M5822
Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 04M5822
SHLD FLEX CABLE, 2COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 20AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number C2524A.41.10 70041058 04M5822
Product Name Shielded Communication Cable Cable; 2c; 20 AWG; 7x28; Shld; PP or PEins; Gry PVC jkt; 0.183 OD; UL 2092 Shld Flex Cable, 2Cond, 20Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/525-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Cable Assembly - 6428B03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details