General Cable Carol® C2519A Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V C2519A

Description
Carol® brand C2519A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2519A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2519A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2519A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2519A Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V - CARC2519A - Lapp Tannehill
Savage, MN, United States
Carol® C2519A Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V
CARC2519A
Carol® C2519A Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V CARC2519A
Carol® brand C2519A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2519A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2519A from General Cable is a high performing gray PVC jacketed foil shield multiconductor cable with polyethylene insulation. Featuring a stranded conductor construction, a 300V rating and compliance to Type CM, UL 2092.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2519A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 300V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2092 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2519A
Product Name Carol® C2519A Foil Shield Multiconductor Cable - 20 AWG 2 Conductor - PVC Jacket - 300V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding Foil
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2092
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 070663-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361843 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -30 to 60 C (-22 to 140 F)
View Details