General Cable Shielded Communication Cable C2517A.18.10

Description
CM (UL, CUL), CMH TYPE 500 FT 0.144 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CM (UL, CUL), CMH TYPE 500 FT 0.144 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C2517A.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C2517A.18.10
Shielded Communication Cable C2517A.18.10
CM (UL, CUL), CMH TYPE 500 FT 0.144 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
  • CM (UL, CUL), CMH TYPE
  • 500 FT
  • 0.144 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, NATURAL COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.02 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2517A.18.10
Product Name Shielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 4 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details