General Cable Shielded Communication Cable C2516A.18.10

Description
CM (UL, CUL), CMH TYPE 500 FT 0.137 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
Datasheet
Description
CM (UL, CUL), CMH TYPE 500 FT 0.137 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - C2516A.18.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
C2516A.18.10
Shielded Communication Cable C2516A.18.10
CM (UL, CUL), CMH TYPE 500 FT 0.137 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA APPROVAL BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.02 INCH PACKAGING TYPE SPOOL
  • CM (UL, CUL), CMH TYPE
  • 500 FT
  • 0.137 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA APPROVAL
  • BROADCAST AND SOUND SYSTEM, COMPUTER, INDUSTRIAL EQUIPMENT CONTROL, RECORDING STUDIO AND SOUND STAGE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYPROPYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL ALUMINUM/POLYESTER FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.02 INCH
  • PACKAGING TYPE SPOOL
Supplier's Site Datasheet
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable - 03M4442 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable
03M4442
Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable 03M4442
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C2516A.18.10 03M4442
Product Name Shielded Communication Cable Shielded Multiconductor Cable, 2 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
1/4″ Phone Plug to Miniature Alligator Clip Test Cable - 3029M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details