General Cable Unshielded Communication Cable C2471A.18.10

Description
CM, CMG TYPE 500 FT 0.244 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 500 FT 0.244 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2471A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2471A.18.10
Unshielded Communication Cable C2471A.18.10
CM, CMG TYPE 500 FT 0.244 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 10 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 500 FT
  • 0.244 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, UL 2576, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 10 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE, YELLOW, VIOLET, GRAY COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Multiconductor Cables
Product Number C2471A.18.10
Product Name Unshielded Communication Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349528 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
Multicore Cable - 054295-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details