General Cable Unshielded Communication Cable C2464A.18.10

Description
CM, CMG TYPE 500 FT 0.187 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM, CMG TYPE 500 FT 0.187 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2464A.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2464A.18.10
Unshielded Communication Cable C2464A.18.10
CM, CMG TYPE 500 FT 0.187 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 2464, UL 2576, CUL, CSA APPROVAL PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 5 CONDUCTOR(S) PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM, CMG TYPE
  • 500 FT
  • 0.187 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, UL 2576, CUL, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, INTERCOM, REMOTE CONTROL CIRCUIT, INTERNAL TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 5 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 24 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshielded Multiconductor Cable 5 Conductor 24Awg 500Ft; Cable Shielding Carol Cable/general Cable - 03M4431 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 24Awg 500Ft; Cable Shielding Carol Cable/general Cable
03M4431
Unshielded Multiconductor Cable 5 Conductor 24Awg 500Ft; Cable Shielding Carol Cable/general Cable 03M4431
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C2464A.18.10 03M4431
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable 5 Conductor 24Awg 500Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.56 ft. (2.0m) - CBL-2M-SMNM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details