General Cable Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable C2462A.41.10

Description
UNSHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 27T6325 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
27T6325
Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 27T6325
UNSHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 24AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27T6325
Product Name Unshld Flex Cable, 3Cond, 24Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 2769918 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 C (-321 F)
View Details