General Cable Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Carol Cable/general Cable C2461.21.10

Description
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: No
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Carol Cable/general Cable - 98B0861 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Carol Cable/general Cable
98B0861
Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Carol Cable/general Cable 98B0861
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: No

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B0861
Product Name Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details