General Cable Carol® C2437A Unshielded Multiconductor Cable - 14 AWG 5 Conductor - PVC Jacket - 600V C2437A

Description
Carol® brand C2437A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2437A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand
Description
Carol® brand C2437A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2437A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand

Suppliers

Company
Product
Description
Supplier Links
Carol® C2437A Unshielded Multiconductor Cable - 14 AWG 5 Conductor - PVC Jacket - 600V - CARC2437A - Lapp Tannehill
Savage, MN, United States
Carol® C2437A Unshielded Multiconductor Cable - 14 AWG 5 Conductor - PVC Jacket - 600V
CARC2437A
Carol® C2437A Unshielded Multiconductor Cable - 14 AWG 5 Conductor - PVC Jacket - 600V CARC2437A
Carol® brand C2437A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587. MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2437A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand

Carol® brand C2437A from General Cable is a high performing gray PVC jacketed unshielded multiconductor cable with PVC insulation. Featuring a stranded conductor construction, a 600V rating and compliance to Type CL3, UL2587.


MANUFACTURER : General Cable MANUFACTURER PART NUMBER : C2437A AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Carol Brand AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC VOLTAGE : 600V ATTRIBUTES : Multi-Conductor UL STYLE / STANDARD : UL 2587 TRADE OR BRAND NAME : Carol Brand

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number CARC2437A
Product Name Carol® C2437A Unshielded Multiconductor Cable - 14 AWG 5 Conductor - PVC Jacket - 600V
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications UL Recognized Component Mark (US and Canadian); UL 2587
Unlock Full Specs
to access all available technical data

Similar Products

E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil (Each Pair)
View Details
FEP Multiconductor Cable - CZ 1104-4P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534034 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details