General Cable Unshielded Communication Cable C2421A.41.10

Description
CM, CMG TYPE 1000 FT 0.309 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 16/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet
Description
CM, CMG TYPE 1000 FT 0.309 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 16/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C2421A.41.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C2421A.41.10
Unshielded Communication Cable C2421A.41.10
CM, CMG TYPE 1000 FT 0.309 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 16/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.032 INCH PACKAGING TYPE REEL
  • CM, CMG TYPE
  • 1000 FT
  • 0.309 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 2464, CUL, CSA APPROVAL
  • INTERCOM, INTERNAL TELEPHONE, PUBLIC ADDRESS SYSTEM, REMOTE CONTROL CIRCUIT APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN, BROWN, BLUE, ORANGE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 16/30
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.032 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Unshielded Multiconductor Cable 7 Conductor 18Awg 1000Ft; Cable Shielding Carol Cable/general Cable - 03M4420 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 18Awg 1000Ft; Cable Shielding Carol Cable/general Cable
03M4420
Unshielded Multiconductor Cable 7 Conductor 18Awg 1000Ft; Cable Shielding Carol Cable/general Cable 03M4420
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number C2421A.41.10 03M4420
Product Name Unshielded Communication Cable Unshielded Multiconductor Cable 7 Conductor 18Awg 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 2115756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial; Twisted Pair
Cable Shielding Foil; Foil twisted pair (ftp)
View Details