General Cable Equipment Wire C2106A.21.08

Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.16 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.16 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2106A.21.08 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2106A.21.08
Equipment Wire C2106A.21.08
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.16 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 65/30 STRANDS STRANDING BROWN JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
  • UL 1015, CSA TEW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.16 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BROWN JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.032 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2106A.21.08
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Pwr TwinBlade ™ - 51939-901SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details