General Cable WIRE, HOOK-UP; 14 AWG 41/30 UL1015 BLK C2105A.21.01

Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK-UP; 14 AWG 41/30 UL1015 BLK - 70040589 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK-UP; 14 AWG 41/30 UL1015 BLK
70040589
WIRE, HOOK-UP; 14 AWG 41/30 UL1015 BLK 70040589
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction: Conductor:
• 24 thru 10 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded Insulation:
• Premium-grade, coIor-coded PVC
• Temperature Range: - 20°C to +105 °C Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 600 volts Compliances:
• UL Style 1015 – 105 °C, 600 V
• CSA Type TEW
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040589
Product Name WIRE, HOOK-UP; 14 AWG 41/30 UL1015 BLK
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 132367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0470 to 0.1370 inch (1.19 to 3.48 mm)
Rated Temperature 200 C (392 F)
View Details