General Cable Equipment Wire C2105A.21.01

Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.141 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.141 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2105A.21.01 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2105A.21.01
Equipment Wire C2105A.21.01
UL 1015, CSA TEW TYPE 1000 FT 1000 LENGTH IN FT 0.141 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH LENGTH IN FT - UOM FT
  • UL 1015, CSA TEW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.141 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.032 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2105A.21.01
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 56010140 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable XLR to 2xYellow Faston,3m,DC Power - AO-1490-D-030- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details