General Cable Hook Up Wire 100Ft 14Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable C2105A.12.06

Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 14Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable - 78R8093 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 14Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable
78R8093
Hook Up Wire 100Ft 14Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable 78R8093
HOOK UP WIRE 100FT 14AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 14AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8093
Product Name Hook Up Wire 100Ft 14Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male Test Cable, RG58C/U - 1036 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6029A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details