General Cable Hook Up Wire 100Ft 14Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable C2105A.12.05

Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 14Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable - 78R8092 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 14Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable
78R8092
Hook Up Wire 100Ft 14Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable 78R8092
HOOK UP WIRE 100FT 14AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 14AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8092
Product Name Hook Up Wire 100Ft 14Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-10-Q7-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
System cable - 706-100/310-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details