General Cable Hook Up Wire 100Ft 14Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable C2105A.12.03

Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 14AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 14Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable - 64R5137 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 14Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
64R5137
Hook Up Wire 100Ft 14Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable 64R5137
HOOK UP WIRE 100FT 14AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 14AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64R5137
Product Name Hook Up Wire 100Ft 14Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details