General Cable Hook Up Wire, 100Ft, 14Awg, Copper, White, 600V; Jacket Material Carol Cable/general Cable C2105A.12.02

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, White, 600V; Jacket Material Carol Cable/general Cable - 78R8090 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, White, 600V; Jacket Material Carol Cable/general Cable
78R8090
Hook Up Wire, 100Ft, 14Awg, Copper, White, 600V; Jacket Material Carol Cable/general Cable 78R8090
HOOK UP WIRE, 100FT, 14AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:41 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8090
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, White, 600V; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, MIC Cable - 8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Connector Type BNC
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details