General Cable WIRE,HOOK-UP, 14 AWG, STR; WHITE C2105A.12.02

Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE,HOOK-UP, 14 AWG, STR; WHITE - 70040685 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE,HOOK-UP, 14 AWG, STR; WHITE
70040685
WIRE,HOOK-UP, 14 AWG, STR; WHITE 70040685
Product Construction: Conductor: • 24 thru 10 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, coIor-coded PVC • Temperature Range: - 20°C to +105 °C Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 600 volts Compliances: • UL Style 1015 – 105 °C, 600 V • CSA Type TEW • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction:
Conductor:
• 24 thru 10 AWG
• Fully annealed tinned copper per ASTM B-33
• Solid or stranded
Insulation:
• Premium-grade, coIor-coded PVC
• Temperature Range: - 20°C to +105 °C
Applications:
• Internal wiring of electrical and electronic equipment
• Internal wiring of panels and meters
• Point-to-point wiring
• Suggested voltage rating: 600 volts
Compliances:
• UL Style 1015 – 105 °C, 600 V
• CSA Type TEW
• RoHS Compliant Directive 2002/95/EC
• Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040685
Product Name WIRE,HOOK-UP, 14 AWG, STR; WHITE
North American 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0780 inch (1.98 mm)
View Details