The Hook Up Wire 100Ft 16AWG Tin-Copper Green features a 16 AWG gauge with a conductor made of tinned copper, providing good conductivity and corrosion resistance. The wire is insulated with a premium-grade PVC jacket, which is green in color, suitable for various applications including internal wiring of electrical and electronic equipment. This wire is compliant with RoHS standards, ensuring it meets environmental regulations. The product is designed for a temperature range of -20°C to +75°C, making it versatile for different environments. The wire is packaged in a 100-foot reel, facilitating easy handling and installation.
HOOK UP WIRE 100FT 16AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 78R8084 |
| Product Name | Hook Up Wire 100Ft 16Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable |
| Standards / Certifications | RoHS |