General Cable Hook Up Wire, 100Ft, 16Awg, Copper, Yellow; Jacket Material Carol Cable/general Cable C2104A.12.05

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, Yellow; Jacket Material Carol Cable/general Cable - 78R8083 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, Yellow; Jacket Material Carol Cable/general Cable
78R8083
Hook Up Wire, 100Ft, 16Awg, Copper, Yellow; Jacket Material Carol Cable/general Cable 78R8083
HOOK UP WIRE, 100FT, 16AWG, COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8083
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, Yellow; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-S1G25-K-1.0-N-S1G25 - Festo Corporation
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Sub-D/Sub-D Plug, straight 25-pin
View Details
2 suppliers
System cable - 706-2500/410-100 - WAGO
Specs
Application Instrumentation and Control
View Details
Bantam Plug to 3 Miniature Alligator Clips, Test Cable - 2628M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details