General Cable Hook Up Wire 100Ft 18Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable C2103A.12.07

Description
HOOK UP WIRE 100FT 18AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 18AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 18Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable - 78R8075 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 18Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable
78R8075
Hook Up Wire 100Ft 18Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable 78R8075
HOOK UP WIRE 100FT 18AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 18AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8075
Product Name Hook Up Wire 100Ft 18Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details