General Cable Equipment Wire C2102A.93.10

Description
UL 1015, CSA TEW TYPE 0.102 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 10/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
Request a Quote Datasheet
Description
UL 1015, CSA TEW TYPE 0.102 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 10/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2102A.93.10 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2102A.93.10
Equipment Wire C2102A.93.10
UL 1015, CSA TEW TYPE 0.102 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BULK REEL PACKAGE TYPE 10/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.032 INCH
  • UL 1015, CSA TEW TYPE
  • 0.102 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BULK REEL PACKAGE TYPE
  • 10/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.032 INCH
Supplier's Site Datasheet
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - C2102A.93.10
1027058-C2102A.93.10
Single Conductor Cables (Hook - UpWire) - C2102A.93.10 1027058-C2102A.93.10
Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027058-C2102A.93.10 Wire Gauge: 20 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1015, ASTM B-33 Conductor Strand: 10/30 Conductor Material: Copper, Annealed Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.102" (2.59mm) Jacket Color: Gray Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -20°C to 105°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 1027058-C2102A.93.10
Wire Gauge: 20 AWG
Length: 50.00' (15.24m)
Cable Type: Hook-Up
Voltage: 600V
Ratings: UL Style 1015, ASTM B-33
Conductor Strand: 10/30
Conductor Material: Copper, Annealed Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.102" (2.59mm)
Jacket Color: Gray
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -20°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  General Cable Win Source Electronics
Product Category Electrical Power Wires Cable Assemblies
Product Number C2102A.93.10 1027058-C2102A.93.10
Product Name Equipment Wire Single Conductor Cables (Hook - UpWire) - C2102A.93.10
Rated Voltage 0.6000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010830 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details