General Cable Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable C2102A.12.03

Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable - 78R8063 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
78R8063
Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable 78R8063
HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8063
Product Name Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details