General Cable Hook Up Wire 100Ft 16Awg Tin-Copper Purple; Jacket Material Carol Cable/general Cable C2065A.12.19

Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 16Awg Tin-Copper Purple; Jacket Material Carol Cable/general Cable - 78R8060 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 16Awg Tin-Copper Purple; Jacket Material Carol Cable/general Cable
78R8060
Hook Up Wire 100Ft 16Awg Tin-Copper Purple; Jacket Material Carol Cable/general Cable 78R8060
HOOK UP WIRE 100FT 16AWG TIN-COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 16AWG TIN-COPPER PURPLE; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8060
Product Name Hook Up Wire 100Ft 16Awg Tin-Copper Purple; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details