General Cable Hook Up Wire 100Ft 16Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable C2065A.12.07

Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 16AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 16Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable - 78R8057 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 16Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable
78R8057
Hook Up Wire 100Ft 16Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable 78R8057
HOOK UP WIRE 100FT 16AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 16AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:26 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8057
Product Name Hook Up Wire 100Ft 16Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details