General Cable WIRE, HOOK-UP; 18 AWG 16/30 UL1007 BLU C2064A.21.07

Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test
Description
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK-UP; 18 AWG 16/30 UL1007 BLU - 70040567 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK-UP; 18 AWG 16/30 UL1007 BLU
70040567
WIRE, HOOK-UP; 18 AWG 16/30 UL1007 BLU 70040567
Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Product Construction: Conductor: • 24 thru 16 AWG • Fully annealed tinned copper per ASTM B-33 • Solid or stranded Insulation: • Premium-grade, color-coded PVC • Temperature Range: -20°C to +105°C • Color Code: See chart below Applications: • Internal wiring of electrical and electronic equipment • Internal wiring of panels and meters • Point-to-point wiring • Suggested voltage rating: 300 volts Compliances: • UL Style 1007 – 80°C, 300V • UL Style 1569 – 105°C, 300V • CSA TR-64 – 90°C, 300V • RoHS Compliant Directive 2002/95/EC • Designed to meet UL VW-1 Vertical Wire Flame Test

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70040567
Product Name WIRE, HOOK-UP; 18 AWG 16/30 UL1007 BLU
Approvals UL Listing Mark; UL1007
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 185105-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details