General Cable Hook Up Wire 100Ft 18Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable C2064A.12.06

Description
HOOK UP WIRE 100FT 18AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 18AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 18Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable - 78R8046 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 18Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable
78R8046
Hook Up Wire 100Ft 18Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable 78R8046
HOOK UP WIRE 100FT 18AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 18AWG TIN-COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:16 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8046
Product Name Hook Up Wire 100Ft 18Awg Tin-Copper Green; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details