UL 1007, UL 1569, CSA TR-64 TYPE
0.072 INCH OUTER DIAMETER
ANNEALED TINNED COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BULK REEL PACKAGE TYPE
SOLID STRANDING
WHITE JACKET COLOR
CAROL[R] BRAND
INSULATION THICKNESS 0.016 INCH
General Cable
Done
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE
0.072 INCH OUTER DIAMETER
ANNEALED TINNED COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BULK REEL PACKAGE TYPE
SOLID STRANDING
WHITE JACKET COLOR
CAROL[R] BRAND
INSULATION THICKNESS 0.016 INCH
UL 1007, UL 1569, CSA TR-64 TYPE
0.072 INCH OUTER DIAMETER
ANNEALED TINNED COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
300 V VOLTAGE RATING
-20 TO 105 DEG C TEMPERATURE RATING
PVC INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BULK REEL PACKAGE TYPE
SOLID STRANDING
WHITE JACKET COLOR
CAROL[R] BRAND
INSULATION THICKNESS 0.016 INCH