General Cable Equipment Wire C2040A.21.10

Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.07 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 10/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet
Description
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.07 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 10/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - C2040A.21.10 - General Cable
Highland Heights, KY, USA
Equipment Wire
C2040A.21.10
Equipment Wire C2040A.21.10
UL 1007, UL 1569, CSA TR-64 TYPE 1000 FT 1000 LENGTH IN FT 0.07 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 300 V VOLTAGE RATING -20 TO 105 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 10/30 STRANDS STRANDING GRAY JACKET COLOR CAROL[R] BRAND INSULATION THICKNESS 0.016 INCH LENGTH IN FT - UOM FT
  • UL 1007, UL 1569, CSA TR-64 TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.07 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 105 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 20 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 10/30 STRANDS STRANDING
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
  • INSULATION THICKNESS 0.016 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number C2040A.21.10
Product Name Equipment Wire
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.3000 kilovolts
Rated Temperature -20 to 105 C (-4 to 221 F)
Cable Jacket Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2562 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
BarKlip BK100 I/O - 10143222-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.0600 kilovolts
Rated Amperage 100 amps
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details