General Cable Hook Up Wire 100Ft 20Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable C2040A.12.07

Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 20Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable - 78R8037 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable
78R8037
Hook Up Wire 100Ft 20Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable 78R8037
HOOK UP WIRE 100FT 20AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG TIN-COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8037
Product Name Hook Up Wire 100Ft 20Awg Tin-Copper Blue; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12G5-K-2-M12W5 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
Connecting cable - 706-100/609-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
TNC Male to Bantam Plug Test Cable, RG58C/U - 1319 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023230 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details