General Cable Hook Up Wire 100Ft 20Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable C2040A.12.05

Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire 100Ft 20AWG Tin-Copper Yellow features a 20 AWG gauge with a conductor made of tin-coated copper, providing good conductivity and corrosion resistance. The wire is insulated with a premium-grade PVC jacket, which is yellow in color, enhancing visibility during installation. This product is suitable for various applications, including internal wiring in electronic devices and general electrical connections. It is RoHS compliant, ensuring it meets environmental standards. The wire is packaged in a 100-foot reel, making it convenient for various project needs.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire 100Ft 20AWG Tin-Copper Yellow features a 20 AWG gauge with a conductor made of tin-coated copper, providing good conductivity and corrosion resistance. The wire is insulated with a premium-grade PVC jacket, which is yellow in color, enhancing visibility during installation. This product is suitable for various applications, including internal wiring in electronic devices and general electrical connections. It is RoHS compliant, ensuring it meets environmental standards. The wire is packaged in a 100-foot reel, making it convenient for various project needs.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 20Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable - 78R8035 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable
78R8035
Hook Up Wire 100Ft 20Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable 78R8035
HOOK UP WIRE 100FT 20AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG TIN-COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8035
Product Name Hook Up Wire 100Ft 20Awg Tin-Copper Yellow; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details