General Cable Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable C2040A.12.03

Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable - 78R8033 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
78R8033
Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable 78R8033
HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG TIN-COPPER RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:10 x 30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78R8033
Product Name Hook Up Wire 100Ft 20Awg Tin-Copper Red; Jacket Material Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details